DSF/FPREN ISO 11295

Plastics piping systems used for the rehabilitation of pipelines – Classification and overview of strategic, tactical and operational activities (ISO/FDIS 11295:2021)

inactive
Organization: DS
Status: inactive
Page Count: 76
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document sets out the steps of the overall process of pipeline rehabilitation, comprising: - Information on strategic activities: a) Investigation and condition assessment of the existing pipeline; b) Pipeline rehabilitation planning; c) Project specification. - Information on and requirements for operational activities: d) Application of techniques; e) Documentation of the design and application process. Definitions, classification and description of families of renovation and trenchless replacement techniques are provided, including their areas of application such as underground drainage and sewerage networks and underground water and gas supply networks. NOTE 1 - The following aspects are not covered by the scope of this document: - new construction provided as network extension; - calculation methods to determine, for each viable technique, the characteristics of lining or replacement pipe material needed to secure the desired performance of the rehabilitated pipeline; - techniques for local repair. NOTE 2 - It is the responsibility of the designer to choose and design the renovation or trenchless replacement pipeline system.

Document History

February 14, 2022
Plastics piping systems used for the rehabilitation of pipelines – Classification and overview of strategic, tactical and operational activities (ISO 11295:2022)
This document specifies the steps of the overall process of pipeline rehabilitation, comprising: –    information on strategic and tactical activities: a) investigation and condition assessment of...
December 12, 2017
Classification and information on design and applications of plastics piping systems used for renovation and replacement (ISO 11295:2017)
This International Standard defines and describes families of techniques for the renovation and trenchless replacement (on or off the line of an existing pipeline) of non-pressure and pressure...
June 15, 2010
Classification and information on design of plastics piping systems used for renovation
This International Standard is a guidance document, defining families of techniques for renovation of non-pressure and pressure pipelines by use of plastics pipes, fittings and ancillary components....
Plastics piping systems used for the rehabilitation of pipelines – Classification and overview of strategic and operational activities (ISO/DIS 11295:2021)
This document sets out the steps of the overall process of pipeline rehabilitation, comprising: – Information on strategic activities: a) Investigation and condition assessment of the existing...
Classification and information on design of plastics piping systems used for renovation (ISO/FDIS 11295:2009)
This International Standard is a guidance document, defining families of techniques for renovation of non-pressure and pressure pipelines by use of plastics pipes, fittings and ancillary components....
Classification and information on design and applications of plastics piping systems used for renovation and replacement (ISO/FDIS 11295:2017)
This International Standard defines and describes families of techniques for the renovation and trenchless replacement (on or off the line of an existing pipeline) of non-pressure and pressure...
DSF/FPREN ISO 11295
Plastics piping systems used for the rehabilitation of pipelines – Classification and overview of strategic, tactical and operational activities (ISO/FDIS 11295:2021)
This document sets out the steps of the overall process of pipeline rehabilitation, comprising: – Information on strategic activities: a) Investigation and condition assessment of the existing...
Guidance on the classification and design of plastics piping systems used for renovation (ISO/DIS 11295:2008)
This International Standard is a guidance document, defining families of techniques for renovation of non-pressure and pressure pipelines by use of plastics pipes, fittings and ancillary...
Advertisement