SNV - SN EN ISO 1101
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 158 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
Document History
SN EN ISO 1101
June 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
A description is not available for this item.
October 1, 2014
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out; Corrigendum AC
Foreword
The text of ISO 1101:2012/Cor 1:2013 has been prepared by Technical Committee ISO/TC 213 "Dimensional and geometrical product specifications and verification" of the International...
August 1, 2013
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces.
It represents the initial basis and defines the fundamentals for...
October 1, 2006
Geometrical Product Specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out
A description is not available for this item.