SNV - SN EN ISO 1101

Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out

inactive
Organization: SNV
Publication Date: 1 August 2013
Status: inactive
Page Count: 116
ICS Code (Measuring instruments): 17.040.30
ICS Code (Limits and fits): 17.040.10
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces.

It represents the initial basis and defines the fundamentals for geometrical tolerancing.

NOTE Other International Standards referenced in Clause 2 and in Table 2 provide more detailed information on geometrical tolerancing.

Document History

June 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
A description is not available for this item.
October 1, 2014
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out; Corrigendum AC
Foreword The text of ISO 1101:2012/Cor 1:2013 has been prepared by Technical Committee ISO/TC 213 "Dimensional and geometrical product specifications and verification" of the International...
SN EN ISO 1101
August 1, 2013
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
October 1, 2006
Geometrical Product Specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out
A description is not available for this item.

References

Advertisement