CEN - EN 16946-1

Energy Performance of Buildings - Inspection of Automation, Controls and Technical Building Management - Part 1: Module M10-11

active, Most Current
Organization: CEN
Publication Date: 1 April 2017
Status: active
Page Count: 22
ICS Code (Automatic controls for household use): 97.120
scope:

This European Standard defines guidelines for the inspection of installed and operational functions of Building Automation, Controls and Technical Building Management System including its configuration.

Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000‑1:2017.

NOTE 1 In CEN ISO/TR 52000‑2:2017 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.

NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.

Document History

EN 16946-1
April 1, 2017
Energy Performance of Buildings - Inspection of Automation, Controls and Technical Building Management - Part 1: Module M10-11
This European Standard defines guidelines for the inspection of installed and operational functions of Building Automation, Controls and Technical Building Management System including its...

References

Advertisement