DSF/PREN ISO 28199-2

Paints and varnishes - Evaluation of properties of coating systems related to the application process - Part 2: Colour stability, process hiding power, resolving, overspray absorption, wetting, surface texture and mottling (ISO/DIS 28199-2:2007)

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Paints and varnishes): 87.040
scope:

ISO 28199 specifies a method for the evaluation of coating materials in research, development and production with regard to their suitability and safety for industrial processes, and error analysis. The properties of coating materials and coatings to be evaluated depend on the film thickness. For this purpose, a coating system of increasing thickness will be applied to a test panel under defined conditions.
The following characteristics are measured:
. film thickness in accordance with ISO 2808;
. surface texture;
. colour in accordance with ISO 7724;
. gloss in accordance with ISO 2813 (optional).
In combination with visual assessment, the following properties are determined:
. colour stability, process hiding power, resolving, overspray absorption, wetting, surface texture, mottling;
. tendency to sagging, formation of bubbles, pinholing, hiding power.
This part of ISO 28199 specifies the determination of colour stability, process hiding power, resolving,
overspray absorption, wetting, surface texture and mottling.

Document History

July 5, 2021
Paints and varnishes – Evaluation of properties of coating systems related to the spray application process – Part 2: Colour stability, process hiding power, re-dissolving, overspray absorption, wetting, surface texture and mottling (ISO 28199-2:2021)
This document specifies methods for the determination of colour stability/colour evaluation, process hiding power, re-dissolving, overspray absorption, wetting, surface texture and mottling of...
October 1, 2009
Paints and varnishes – Evaluation of properties of coating systems related to the application process – Part 2: Colour stability, process hiding power, re-dissolving, overspray absorption, wetting, surface texture and mottling
In many areas (e.g. automotive/industrial/synthetic coatings) the materials used are adapted to the specific application equipment and technologies of the user. Coating materials are, therefore, to...
Paints and varnishes – Evaluation of properties of coating systems related to the application process – Part 2: Colour stability, process hiding power, re-dissolving, overspray absorption, wetting, surface texture and mottling (ISO/DIS 28199-2:2020)
This document specifies methods for the determination of colour stability/colour evaluation, process hiding power, re-dissolving, overspray absorption, wetting, surface texture and mottling of...
DSF/PREN ISO 28199-2
Paints and varnishes - Evaluation of properties of coating systems related to the application process - Part 2: Colour stability, process hiding power, resolving, overspray absorption, wetting, surface texture and mottling (ISO/DIS 28199-2:2007)
ISO 28199 specifies a method for the evaluation of coating materials in research, development and production with regard to their suitability and safety for industrial processes, and error analysis....
Paints and varnishes - Evaluation of properties of coating systems related to the application process - Part 2: Colour stability, process hiding power, re-dissolving, overspray absorption, wetting, surface texture and mottling (ISO/FDIS 28199-2:2009)
This part of ISO 28199 specifies methods for the determination of colour stability, process hiding power, re-disolving, overspray absorption, wetting, surface texture and mottling of coating...
Advertisement