DSF/prEN 1254-1

Copper and copper alloys - Plumbing fittings - Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes

inactive
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating.
This part of EN 1254 specifies connection end dimensions of capillary soldering and brazing ends in the size range 6 mm to 108 mm for the purposes of joining copper tubes intended for use in hot or cold or combined hot and cold water, heating and cooling systems, natural gas and liquefied petroleum gas systems.
Permissible operating temperatures and maximum operating pressures are also established.
This standard is applicable to capillary fittings for joining the following tubes:
. Copper tubes to EN 1057;
. Pre-insulated copper tubes to EN 13349.
Fittings may also be suitable for joining other tubes provided the capillary joint with the specified tube meets the requirements of this standard.
Fittings may comprise a combination of any of the end types specified in EN 1254 or other standards, provided they are suitable for the fluid/gas being conveyed.
The standard establishes a designation system for the fittings.

Document History

June 1, 2021
Copper and copper alloys – Plumbing fittings – Part 1: Capillary fittings for soldering or brazing to copper tubes
This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for fittings with ends for capillary soldering or capillary...
May 28, 1998
Copper and copper alloy – Plumbing fittings – Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating. Maximum permissible temperatures...
DSF/prEN 1254-1
Copper and copper alloys - Plumbing fittings - Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. This part of EN 1254...

References

Advertisement