DS/EN 1254-1

Copper and copper alloy – Plumbing fittings – Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 May 1998
Status: active
Page Count: 18
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating. Maximum permissible temperatures and pressures are also established. This part of EN 1254 specifies connection end dimensions of capillary soldering and brazing ends for the purposes of joining copper tubes specified in EN 1057.

Document History

June 1, 2021
Copper and copper alloys – Plumbing fittings – Part 1: Capillary fittings for soldering or brazing to copper tubes
This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for fittings with ends for capillary soldering or capillary...
DS/EN 1254-1
May 28, 1998
Copper and copper alloy – Plumbing fittings – Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating. Maximum permissible temperatures...
Copper and copper alloys - Plumbing fittings - Part 1: Fittings with ends for capillary soldering or capillary brazing to copper tubes
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. This part of EN 1254...
Advertisement