CEN - EN ISO 16773-4
Electrochemical impedance spectroscopy (EIS) on coated and uncoated metallic specimens - Part 4: Examples of spectra of polymer-coated and uncoated specimens
| Organization: | CEN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document gives some typical examples of impedance spectra of polymer-coated and uncoated specimens (see Annex A). Some guidance on interpretation of such spectra is also given. Further examples of spectra of low-impedance systems (range from, e.g. 10 Ω to 1 000 Ω) are given in ISO/TR 16208 and in ASTM G106. ISO 16773‑2 gives guidelines for optimizing the collection of EIS data with focus on high-impedance systems
Document History