CEN/TS 16794-2
Public transport - Communication between contactless readers and fare media - Part 2: Test plan for ISO/IEC 14443
| Organization: | CEN |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This Technical Specification comes as a complement to the technical requirements expressed in CEN/TS 16794-1, for ensuring contactless communication interoperability between Public Transport (PT) devices or between PT devices compliant to CEN/TS 16794-1 and NFC mobiles devices compliant to NFC Forum specifications.
This document lists all the test conditions to be performed on a PT reader or a PT object in order to ensure that all the requirements specified in CEN/TS 16794-1 are met for the PT device under test.
This document applies to PT devices only:
- PT readers which are contactless fare management system terminals acting as a PCD contactless reader based on ISO/IEC 14443 standard series;
- PT objects which are contactless fare media acting as a PICC contactless object based on ISO/IEC 14443 standard series. This document applies solely to the contactless communication layers described in parts 1 to 4 of the ISO/IEC 14443 standard series. Application-to-appli
This document does not duplicate the contents of ISO/IEC 14443 standard series or ISO/IEC 10373-6 standard. It makes reference to the ISO/IEC 10373-6 applicable test methods, specifies the test conditions to be used and describes the additional specific test conditions that may be run.
The list of test conditions applicable to the PT device under test will be conditioned by the Information Conformance Statement (ICS) declaration made by the device manufacturer. For each test case, the test conditions are clearly specified in order to determine the pertinence to run or not the test case in accordance with the device capabilities or in accordance with the device manufacturer's choice.
In order to facilitate the test report issuance, a test report template is included in Annex A of this document.
Although this document aims at becoming the primary basis for certification of contactless communication protocol applicable to PT readers and PT objects, it does not describe any certification or qualification processes as such processes should be defined between local or global transit industry stakeholders.
Document History