CEN/TS 16794-2
Public transport - Communication between contactless readers and fare media - Part 2: Test plan for ISO/IEC 14443
| Organization: | CEN |
| Publication Date: | 1 April 2015 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This Technical Specification comes as a complement to the technical requirements expressed in CEN/TS 16794-1, Public transport - Communication between contactless readers and fare media - Part 1: Implementation requirements for ISO/IEC 14443, for ensuring contactless communication interoperability between contactless fare management system terminals and contactless fare media hosting a transport ticketing application.
This test plan lists all the test conditions to be performed on a contactless reader or a contactless fare media in order to ensure that all the requirements specified in CEN/TS 16794-1 are met for the device under test.
This Technical Specification is then applicable to:
- any contactless fare management system terminals acting as a PCD contactless reader based on ISO/IEC 14443-series standards;
- any contactless fare media acting as a PICC contactless object based on ISO/IEC 14443-series standards.
This test plan applies solely to the contactless communication
layers described in parts 1 to 4 of the ISO/IEC 14443- series of
standards. Application-to-appli
This test plan does not duplicate the contents of ISO/IEC 14443- series or ISO/IEC 10373-6 standards. It makes reference to the ISO/IEC 10373-6 applicable tests methods, specifies the test conditions to be used and describes the additional specific test conditions that may be run.
The list of test conditions applicable to the device under test will be conditioned by the Information Conformance Statement (ICS) declaration made by the device manufacturer. For each test case, the test conditions are clearly specified in order to determine the pertinence to run or not the test case in accordance with the device capabilities or in accordance with the device manufacturer's choice.
In order to facilitate the test report issuance, a test report template is included in Annex A of the present test plan.
Although the present test plan aims at becoming the primary basis for certification of contactless communication protocol between contactless reader and contactless object, it does not describe any certification or qualification processes as such processes should be defined between local or global transit industry stakeholders and not within this CEN work group.
Document History