ETSI - TS 103 497-1

Core Network and Interoperability Testing (INT); S1AP Conformance Testing for the S1-MME interface; (3GPPTM Release 13); Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 July 2017
Status: active
Page Count: 17
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the test specification for the S1AP protocol on the S1-MME interface as specified in ETSI TS 136 413 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETSI ETS 300 406 [4].

The supplier of a protocol implementation which is claimed to conform to ETSI TS 136 413 [1] is required to complete a copy of the PICS pro forma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation

Document History

TS 103 497-1
July 1, 2017
Core Network and Interoperability Testing (INT); S1AP Conformance Testing for the S1-MME interface; (3GPPTM Release 13); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the test specification for the S1AP protocol on the S1-MME interface as specified in ETSI TS 136...

References

Advertisement