ETSI - TS 103 497-2
Core Network and Interoperability Testing (INT); S1AP Conformance Testing for the S1-MME interface; (3GPP™ Release 13); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 90 |
scope:
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specification for the S1AP protocol on the S1-MME interface as specified in ETSI TS 136 413 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [5].
Document History
TS 103 497-2
July 1, 2017
Core Network and Interoperability Testing (INT); S1AP Conformance Testing for the S1-MME interface; (3GPP™ Release 13); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specification for the S1AP protocol on the S1-MME interface as specified in ETSI TS 136 413 [1] in...