ETSI - EN 301 843-6
ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Harmonised Standard for electromagnetic compatibility; Part 6: Specific conditions for Earth Stations on board Vessels operating in frequency bands above 3 GHz
| Organization: | ETSI |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 21 |
scope:
The present document together with ETSI EN 301 843-1 [1], covers the assessment of Earth Stations on board Vessels (ESVs) transmitting above 3 GHz in the Fixed Satellite Service (FSS) as defined in annex A and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC).
Technical specifications related to the antenna port and emissions from the enclosure port of Earth Stations on board Vessels are not included in the present document. Such technical specifications are found in the related product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment, and performance criteria for Earth Stations on board Vessels and the associated ancillary equipment.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and ETSI EN 301 843-1 [1], the provisions of the present document take precedence.
The electromagnetic environment used in the present document to develop the technical specifications encompasses the electromagnetic environment on board ships as identified in IEC EN 60945 [i.2].
NOTE: The relationship between the present document and essential requirements of article 3.1b of Directive 2014/53/EU [i.1] is given in annex A.
Document History