ETSI - EN 301 843-6
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for marine radio equipment and services; Part 6: Specific conditions for Earth Stations on board Vessels, transmitting above 3 GHz
| Organization: | ETSI |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 17 |
scope:
The present document together with EN 301 843-1 [1], covers the assessment of Earth Stations on board Vessels (ESVs) transmitting above 3 GHz in the Fixed Satellite Service (FSS) as defined in annex A and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC).
Technical specifications related to the antenna port and emissions from the enclosure port of Earth Stations on board Vessels are not included in the present document. Such technical specifications are found in the related product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment, and performance criteria for Earth Stations on board Vessels and the associated ancillary equipment.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 843-1 [1], the provisions of the present document take precedence.
The electromagnetic environment used in the present document to develop the technical specifications encompasses the electromagnetic environment onboard ships as identified in EN 60945 [4].
Document History