TSE - TS EN 60999-2
Connecting devices - Electrical copper conductors - Safety requirements for screw - type and screwless - type clamping units - Part 2 : Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
| Organization: | TSE |
| Publication Date: | 18 December 2008 |
| Status: | active |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Bu standart, kesit alani 35 mm2?den buyuk en cok 300 mm2 olan vebeyan gerilimi 1000 V a.a?yi asmayan ve frekansi en cok 1000 Hz ve1500 V d.a olan AWG / kcmil boyutlarina esdeger rijit orguluve/veya bukulgen elektriksel bakir iletkenlerin (IEC 60228?e uygun)baglantisi icin cihazin ayrilmaz bir parcasi veya bagimsiz olarakbaglanti duzenlerinde kullanilan vidali tip ve vidasiz tipsikistirma unitelerini kapsar.
Document History