TSE - TS EN 60999-2
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units -- Part 2: Particular requirements for clamping units for conductors above 35 mm? up to 300 mm? (included)
active
| Organization: | TSE |
| Publication Date: | 28 January 2004 |
| Status: | active |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Bu standard, rahim içinde uzun süre bulunarak gebeliği önleyici etki gösteren rahim içi araçları kapsar. İlaçı rahim içi araçları kapsamaz.
Document History
December 18, 2008
Connecting devices - Electrical copper conductors - Safety requirements for screw - type and screwless - type clamping units - Part 2 : Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
Bu standart, kesit alani 35 mm2?den buyuk en cok 300 mm2 olan vebeyan gerilimi 1000 V a.a?yi asmayan ve frekansi en cok 1000 Hz ve1500 V d.a olan AWG / kcmil boyutlarina esdeger rijit orguluve/veya...
TS EN 60999-2
January 28, 2004
Connecting devices - Electrical copper conductors - Safety requirements for screw-type and screwless-type clamping units -- Part 2: Particular requirements for clamping units for conductors above 35 mm? up to 300 mm? (included)
Bu standard, rahim içinde uzun süre bulunarak gebeliği önleyici etki gösteren rahim içi araçları kapsar. İlaçı rahim içi araçları kapsamaz.