TSE - TS 61-6

Screw threads ? ISO general purpose metric screw threads - Part 6: Nominal sizes for 1 mm and 1,25 mm fine pitch threads with diameters from 7,5 mm to 200 mm

active, Most Current
Organization: TSE
Publication Date: 29 April 2016
Status: active
ICS Code (Metric screw threads): 21.040.10
scope:

Bu standard, anma caplari 7,5 mm ila 200 mm olan, 1 mm ve 1,25mm ince adimli ISO genel amacli metrik vidalarin anma olculerinikapsar. Bu standard, anma profili TS 61-20'ye, temel profili TS ISO68-1'e, sinir olculeri TS 61-22 ila TS 61-26'ya uygun, anma caplari7,5 mm ila 200 mm olan 1 mm ve 1,25 mm ince adimli ISO metrikvidalarin anma olculerini kapsar.

Document History

TS 61-6
April 29, 2016
Screw threads ? ISO general purpose metric screw threads - Part 6: Nominal sizes for 1 mm and 1,25 mm fine pitch threads with diameters from 7,5 mm to 200 mm
Bu standard, anma caplari 7,5 mm ila 200 mm olan, 1 mm ve 1,25mm ince adimli ISO genel amacli metrik vidalarin anma olculerinikapsar. Bu standard, anma profili TS 61-20'ye, temel profili TS...
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section: 6-1 mm and 1,25 mm Fine Pich Threads With Diameters From 7,5 mm To 200 mm, Nominal Sizes
Bu standard, temel profil TS 61-20'ye, temel sapma vetoleranslari TS 61-16'ya sinir olculeri TS 61-22, TS 61-23, TS61-24, TS 61-25 ve TS 61-26'ya uygun, anma caplari, 7,5 mm-200 mmolana, 1 mm ve 1,25...
Advertisement