TSE - TS 61-6

Fasteners-ISO Metric Screw Threads-Section: 6-1 mm and 1,25 mm Fine Pich Threads With Diameters From 7,5 mm To 200 mm, Nominal Sizes

inactive
Organization: TSE
Publication Date: 19 April 1994
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Bu standard, temel profil TS 61-20'ye, temel sapma vetoleranslari TS 61-16'ya sinir olculeri TS 61-22, TS 61-23, TS61-24, TS 61-25 ve TS 61-26'ya uygun, anma caplari, 7,5 mm-200 mmolana, 1 mm ve 1,25 mm ince adimli ISO metrik vidalarin anmaolculerini kapsar.

Document History

April 29, 2016
Screw threads ? ISO general purpose metric screw threads - Part 6: Nominal sizes for 1 mm and 1,25 mm fine pitch threads with diameters from 7,5 mm to 200 mm
Bu standard, anma caplari 7,5 mm ila 200 mm olan, 1 mm ve 1,25mm ince adimli ISO genel amacli metrik vidalarin anma olculerinikapsar. Bu standard, anma profili TS 61-20'ye, temel profili TS...
TS 61-6
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section: 6-1 mm and 1,25 mm Fine Pich Threads With Diameters From 7,5 mm To 200 mm, Nominal Sizes
Bu standard, temel profil TS 61-20'ye, temel sapma vetoleranslari TS 61-16'ya sinir olculeri TS 61-22, TS 61-23, TS61-24, TS 61-25 ve TS 61-26'ya uygun, anma caplari, 7,5 mm-200 mmolana, 1 mm ve 1,25...
Advertisement