DS/HD 605 S2

Electric cables - Additional test methods

inactive
Organization: DS
Status: inactive
Page Count: 190
ICS Code (Cables): 29.060.20
scope:

This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 20,8/36 kV, intended for public distribution systems, and for use in power generating plants and sub-stations.
Test methods in this HD are additional to those already harmonised, e.g. EN 60332-1 series and EN 60811 series, and are used for testing cable types specified in HD 603, HD 604, HD 620, HD 622, HD 626 and HD 627.
In each case, these HDs give complementary information needed for the practical application to each specific type. Therefore the present HD as such is not sufficient for carrying out and evaluating the tests on electric cables.
Full test conditions (e.g. temperatures, durations) and/or test requirements are not specified in this HD. Such data needed to carry out the tests is given in the particular sections.
NOTE The words 'particular section' refer throughout to the section of HD 603 or HD 604, or other HD to which HD 605 applies, in which a particular cable type is specified.

Document History

October 14, 2008
Electric cables – Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 20,8/36 kV, intended for public...
July 16, 2004
Electrical cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electic cables, of rated voltage up to and including 0,6/1kV, intended for public distribution...
April 8, 2002
Electrical cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 0,6/1kV, intended for public distribution...
June 8, 2001
Electrical cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 0,6/1 kV, intended for public...
October 22, 1997
Electrical cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electic cables, of rated voltage up to and including 0,6/1kV, intended for public distribution...
Electric cables – Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 20,8/36 kV, intended for public...
DS/HD 605 S2
Electric cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 20,8/36 kV, intended for public...
Advertisement