DS/HD 605 S1/A3

Electrical cables - Additional test methods

inactive
Organization: DS
Publication Date: 8 April 2002
Status: inactive
Page Count: 11
ICS Code (Cables): 29.060.20
scope:

This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 0,6/1kV, intended for public distribution systems, and for use in power generating plants and sub-stations. Test methods in this HD are additional to those already harmonised, e.g. HD 405 and HD 505, and are used for testing cable types specified in HD 603 and 604. In each case specific, these HDs give complementary information needed for the pratical application to each specific type.

Document History

October 14, 2008
Electric cables – Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 20,8/36 kV, intended for public...
July 16, 2004
Electrical cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electic cables, of rated voltage up to and including 0,6/1kV, intended for public distribution...
DS/HD 605 S1/A3
April 8, 2002
Electrical cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 0,6/1kV, intended for public distribution...
June 8, 2001
Electrical cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 0,6/1 kV, intended for public...
October 22, 1997
Electrical cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electic cables, of rated voltage up to and including 0,6/1kV, intended for public distribution...
Electric cables – Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 20,8/36 kV, intended for public...
Electric cables - Additional test methods
This HD collates and specifies the test methods to be used for testing polymeric insulated and sheathed electric cables, of rated voltage up to and including 20,8/36 kV, intended for public...
Advertisement