TSE - TS EN 62271-201

High-voltage switchgear and controlgear -- Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Organization: TSE
Publication Date: 26 June 2007
Status: inactive
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Bu standard, isletme frekanslari 60 Hz?e kadar (d?hil) olan vebina ici tesis icin a.a. beyan gerilimleri 1 kV?un uzerinde 52 kV?akadar (d?hil) olan icin fabrikada monte edilmis yalitkan mahfazalianahtarlama duzeni ve kontrol duzeninin ozelliklerini kapsar.

Document History

March 9, 2015
High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, isletme frekanslari 60 Hz?e kadar (60 Hz d?hil)olan ve bina ici tesis icin alternatif akim beyan gerilimleri 1kV?un uzerinde 52 kV?a (52 kV d?hil) kadar olan fabrikada monteedilmis kati...
October 30, 2014
High-voltage switchgear and controlgear -- Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, isletme frekanslari 60 Hz?e kadar (d?hil) olan vebina ici tesis icin alternatif akim beyan gerilimleri 1 kV?unuzerinde 52 kV?a (d?hil) kadar olan fabrikada monte edilmis katiyalitkan...
TS EN 62271-201
June 26, 2007
High-voltage switchgear and controlgear -- Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, isletme frekanslari 60 Hz?e kadar (d?hil) olan vebina ici tesis icin a.a. beyan gerilimleri 1 kV?un uzerinde 52 kV?akadar (d?hil) olan icin fabrikada monte edilmis yalitkan...
Advertisement