TSE - TS EN 62271-201
High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 March 2015 |
| Status: | active |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
Bu standard, isletme frekanslari 60 Hz?e kadar (60 Hz d?hil)olan ve bina ici tesis icin alternatif akim beyan gerilimleri 1kV?un uzerinde 52 kV?a (52 kV d?hil) kadar olan fabrikada monteedilmis kati yalitkan mahfazali anahtarlama duzeni ve kontrolduzeninin ozelliklerini kapsar.
Document History
TS EN 62271-201
March 9, 2015
High-voltage switchgear and controlgear - Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, isletme frekanslari 60 Hz?e kadar (60 Hz d?hil)olan ve bina ici tesis icin alternatif akim beyan gerilimleri 1kV?un uzerinde 52 kV?a (52 kV d?hil) kadar olan fabrikada monteedilmis kati...
October 30, 2014
High-voltage switchgear and controlgear -- Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, isletme frekanslari 60 Hz?e kadar (d?hil) olan vebina ici tesis icin alternatif akim beyan gerilimleri 1 kV?unuzerinde 52 kV?a (d?hil) kadar olan fabrikada monte edilmis katiyalitkan...
June 26, 2007
High-voltage switchgear and controlgear -- Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Bu standard, isletme frekanslari 60 Hz?e kadar (d?hil) olan vebina ici tesis icin a.a. beyan gerilimleri 1 kV?un uzerinde 52 kV?akadar (d?hil) olan icin fabrikada monte edilmis yalitkan...