TSE - TS ISO 4229

Assembly tools for screws and nuts; Single-head engineer's wrenches; Gaps from 50 to 120 mm

inactive
Organization: TSE
Publication Date: 13 February 2007
Status: inactive
ICS Code (Hand-operated tools): 25.140.30
scope:

Specifies maximum outside dimensions and the other giving thetechnical specification of single- head engineer's wrenches withgaps from 50 mm to 120 mm

Document History

June 12, 2013
Assembly tools for screws and nuts ? Single-head engineer's wrenches for lower torque applications ? Maximum outside dimensions of heads and test torques
Bu standard, referans numaralari 1 1 01 01 0 ve 1 1 01 01 1 olanISO 1703?de listelenen 7 mm ila 120 mm bosluklari olan tek baslisikma anahtarlarinin karakteristiklerini kapsar. ?Dusuk torkuygulamasi?...
TS ISO 4229
February 13, 2007
Assembly tools for screws and nuts; Single-head engineer's wrenches; Gaps from 50 to 120 mm
Specifies maximum outside dimensions and the other giving thetechnical specification of single- head engineer's wrenches withgaps from 50 mm to 120 mm
Advertisement