TSE - TS ISO 4229

Assembly tools for screws and nuts ? Single-head engineer's wrenches for lower torque applications ? Maximum outside dimensions of heads and test torques

active, Most Current
Organization: TSE
Publication Date: 12 June 2013
Status: active
ICS Code (Hand-operated tools): 25.140.30
scope:

Bu standard, referans numaralari 1 1 01 01 0 ve 1 1 01 01 1 olanISO 1703?de listelenen 7 mm ila 120 mm bosluklari olan tek baslisikma anahtarlarinin karakteristiklerini kapsar. ?Dusuk torkuygulamasi? kisa gosterilisi, daha kucuk bas boyutlari ile uygunolmalidir. Esas olarak, bu standard; ISO 1711-1 C serisine gore,yaklasik olarak yarim degerler esas alinarak yapilan hesaplamalarile elde edilen deney tork degerlerini verir ve baslarin en fazladis boyutlarini belirleyen onceligi belirler.

Document History

TS ISO 4229
June 12, 2013
Assembly tools for screws and nuts ? Single-head engineer's wrenches for lower torque applications ? Maximum outside dimensions of heads and test torques
Bu standard, referans numaralari 1 1 01 01 0 ve 1 1 01 01 1 olanISO 1703?de listelenen 7 mm ila 120 mm bosluklari olan tek baslisikma anahtarlarinin karakteristiklerini kapsar. ?Dusuk torkuygulamasi?...
February 13, 2007
Assembly tools for screws and nuts; Single-head engineer's wrenches; Gaps from 50 to 120 mm
Specifies maximum outside dimensions and the other giving thetechnical specification of single- head engineer's wrenches withgaps from 50 mm to 120 mm
Advertisement