TSE - TS EN 81-70/A1
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
active
| Organization: | TSE |
| Publication Date: | 21 June 2007 |
| Status: | active |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
Bu standard, Ek B Cizelge B.1?de verilen engelli insanlari datasiyan yolcu asansorlerine guvenli ve bagimsiz erisilebilirlik vekullanima iliskin asgar? kurallari kapsar.
Document History
June 21, 2007
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 70: Accessibility to lifts for persons including persons with disability
Bu standard, Ek B Cizelge B.1?de verilen engelli insanlari datasiyan yolcu asansorlerine guvenli ve bagimsiz erisilebilirlik vekullanima iliskin asgar? kurallari kapsar. Bu standard, Cizelge 1?euygun...
TS EN 81-70/A1
June 21, 2007
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
Bu standard, Ek B Cizelge B.1?de verilen engelli insanlari datasiyan yolcu asansorlerine guvenli ve bagimsiz erisilebilirlik vekullanima iliskin asgar? kurallari kapsar.
September 27, 2005
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
January 28, 2004
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 70: Accessibility to lifts for persons including persons with disability
Bu standard, insanda, sadece insulin enjeksiyonu için, tek kullanımlık iğneli veya iğnesiz steril şırıngalar için deney metotları ve özellikleri kapsar.