TSE - TS EN 81-70

Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 70: Accessibility to lifts for persons including persons with disability

active, Most Current
Organization: TSE
Publication Date: 21 June 2007
Status: active
ICS Code (Lifts. Escalators): 91.140.90
scope:

Bu standard, Ek B Cizelge B.1?de verilen engelli insanlari datasiyan yolcu asansorlerine guvenli ve bagimsiz erisilebilirlik vekullanima iliskin asgar? kurallari kapsar. Bu standard, Cizelge 1?euygun asgar? kabin boyutlarindaki ve kabin ve durak kapilari gucletahrik edilen otomatik yatay kayar kapilarla techiz edilmisasansorleri kapsar. Bu standard, asgar? toplam boyutlari EN 12183ve EN 12184?te tanimlanan tekerlekli sandalyeleri kullanan insanlaricin asansorlerle erisilebilirligi ele alir. Bu standard, ayrica,Madde 4?te4?te listelenen engelli kullanicilarin erisimi icintasarimlanmis asansorlerin calismasi esnasinda meydana gelentehlikelerin en aza indirilmesi icin il?ve teknik kurallari elealir. Not - Bu standard, mevcut asansorlerin guvenirliliginiartirmak ile ilgili 8 Haziran 1995 tarihli (95/216/EC) AvrupaKomisyonu tavsiyelerine uygun olarak mevcut asansorleriniyilestirilmesi icin bir rehber olarak da kullanilabilir

Document History

TS EN 81-70
June 21, 2007
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 70: Accessibility to lifts for persons including persons with disability
Bu standard, Ek B Cizelge B.1?de verilen engelli insanlari datasiyan yolcu asansorlerine guvenli ve bagimsiz erisilebilirlik vekullanima iliskin asgar? kurallari kapsar. Bu standard, Cizelge 1?euygun...
June 21, 2007
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
Bu standard, Ek B Cizelge B.1?de verilen engelli insanlari datasiyan yolcu asansorlerine guvenli ve bagimsiz erisilebilirlik vekullanima iliskin asgar? kurallari kapsar.
September 27, 2005
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
January 28, 2004
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passengers lifts - Part 70: Accessibility to lifts for persons including persons with disability
Bu standard, insanda, sadece insulin enjeksiyonu için, tek kullanımlık iğneli veya iğnesiz steril şırıngalar için deney metotları ve özellikleri kapsar.
Advertisement