TSE - TS HD 22.14 S3
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation - Part 14 : Cords for applications requiring high flexibility
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 13 March 2008 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Bu standard, yuksek bukulgenlik gerektiren yerlerdekiuygulamala
Document History
TS HD 22.14 S3
March 13, 2008
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation - Part 14 : Cords for applications requiring high flexibility
Bu standard, yuksek bukulgenlik gerektiren yerlerdekiuygulamalarda kullanilmak icin amaclanan etilen propilen (EPR)yalitimli ve EPR kilifli, capraz bagli polivinil klorur (XLPVC)yalitimli ve XLPVC...
July 3, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 14: Cords for applications requiring high flexibility
A description is not available for this item.