TSE - TS HD 22.14 S3

Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 14: Cords for applications requiring high flexibility

inactive
Organization: TSE
Publication Date: 3 July 2007
Status: inactive
ICS Code (Cables): 29.060.20
ICS Code (Plastics and rubber insulating materials): 29.035.20

Document History

March 13, 2008
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation - Part 14 : Cords for applications requiring high flexibility
Bu standard, yuksek bukulgenlik gerektiren yerlerdekiuygulamalarda kullanilmak icin amaclanan etilen propilen (EPR)yalitimli ve EPR kilifli, capraz bagli polivinil klorur (XLPVC)yalitimli ve XLPVC...
TS HD 22.14 S3
July 3, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 14: Cords for applications requiring high flexibility
A description is not available for this item.
Advertisement