TSE - TS EN ISO 4498
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1550 MPa (at ambient temperature) / 315 ?C
inactive
| Organization: | TSE |
| Publication Date: | 3 July 2007 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
January 13, 2011
Sintered metal materials, excluding hardmetals - Determination of apparent hardness and microhardness
A description is not available for this item.
TS EN ISO 4498
July 3, 2007
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1550 MPa (at ambient temperature) / 315 ?C
A description is not available for this item.