TSE - TS EN ISO 4498

Sintered metal materials, excluding hardmetals - Determination of apparent hardness and microhardness

active, Most Current
Organization: TSE
Publication Date: 13 January 2011
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

TS EN ISO 4498
January 13, 2011
Sintered metal materials, excluding hardmetals - Determination of apparent hardness and microhardness
A description is not available for this item.
July 3, 2007
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1550 MPa (at ambient temperature) / 315 ?C
A description is not available for this item.
Advertisement