TSE - TS EN 61557-2

Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. ? Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance

active, Most Current
Organization: TSE
Publication Date: 28 April 2009
Status: active
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

Bu standard, enerjisiz durumdaki techizat ve tesislerin yalitimdirencinin olculmesinde kullanilan donanimina uygulanabilenozellikleri kapsar.

Document History

TS EN 61557-2
April 28, 2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. ? Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
Bu standard, enerjisiz durumdaki techizat ve tesislerin yalitimdirencinin olculmesinde kullanilan donanimina uygulanabilenozellikleri kapsar.
January 31, 2008
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance (IEC 61557-2:2007)
A description is not available for this item.
February 12, 2002
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for testing measuring or monitoring of protective measures-Part 2:Insulation resistance
Bu standard, anma gerilimleri 1kV a.a ve 1,5 kV d.a'a kadar olanalcak gerilim dagitim sistemlerinde elektriksel guvenligindenenmesinde kullanilan olcme ve izleme ile ilgili genel kurallarikapsar.
Advertisement