TSE - TS EN 61557-2

Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for testing measuring or monitoring of protective measures-Part 2:Insulation resistance

inactive
Organization: TSE
Publication Date: 12 February 2002
Status: inactive
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Bu standard, anma gerilimleri 1kV a.a ve 1,5 kV d.a'a kadar olanalcak gerilim dagitim sistemlerinde elektriksel guvenligindenenmesinde kullanilan olcme ve izleme ile ilgili genel kurallarikapsar.

Document History

April 28, 2009
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. ? Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
Bu standard, enerjisiz durumdaki techizat ve tesislerin yalitimdirencinin olculmesinde kullanilan donanimina uygulanabilenozellikleri kapsar.
January 31, 2008
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance (IEC 61557-2:2007)
A description is not available for this item.
TS EN 61557-2
February 12, 2002
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. Equipment for testing measuring or monitoring of protective measures-Part 2:Insulation resistance
Bu standard, anma gerilimleri 1kV a.a ve 1,5 kV d.a'a kadar olanalcak gerilim dagitim sistemlerinde elektriksel guvenligindenenmesinde kullanilan olcme ve izleme ile ilgili genel kurallarikapsar.
Advertisement