SMPTE - RP 2027

SMPTE RECOMMENDED PRACTICE AVC Intra-Frame Coding Specification for SSM Card Applications

inactive
Organization: SMPTE
Publication Date: 10 July 2007
Status: inactive
Page Count: 14

Document History

March 12, 2012
AVC Intra-Frame Coding Specification for SSM Card Applications
This document specifies basic parameters and stream structure for AVC Intra-frame coding using the High 10 Intra profile and the High 4:2:2 Intra profile in compliance with ISO/IEC 14996-10 | ITU-T...
March 10, 2011
AVC Intra-Frame Coding Specification for SSM Card Applications
This document specifies basic parameters and stream structure for AVC Intra-frame coding using the High 10 Intra profile and the High 4:2:2 Intra profile in compliance with ISO/IEC 14996-10 | ITU-T...
RP 2027
July 10, 2007
SMPTE RECOMMENDED PRACTICE AVC Intra-Frame Coding Specification for SSM Card Applications
A description is not available for this item.
Advertisement