SMPTE RP 2027
AVC Intra-Frame Coding Specification for SSM Card Applications
active, Most Current
Buy Now
| Organization: | SMPTE |
| Publication Date: | 12 March 2012 |
| Status: | active |
| Page Count: | 16 |
scope:
This document specifies basic parameters and stream structure for AVC Intra-frame coding using the High 10 Intra profile and the High 4:2:2 Intra profile in compliance with ISO/IEC 14996-10 | ITU-T Rec. H.264. The intended application is acquisition using SSM (Solid State Media) Card defined in SMPTE RP 2006 and subsequent editing processes.
Document History
SMPTE RP 2027
March 12, 2012
AVC Intra-Frame Coding Specification for SSM Card Applications
This document specifies basic parameters and stream structure for AVC Intra-frame coding using the High 10 Intra profile and the High 4:2:2 Intra profile in compliance with ISO/IEC 14996-10 | ITU-T...
March 10, 2011
AVC Intra-Frame Coding Specification for SSM Card Applications
This document specifies basic parameters and stream structure for AVC Intra-frame coding using the High 10 Intra profile and the High 4:2:2 Intra profile in compliance with ISO/IEC 14996-10 | ITU-T...
July 10, 2007
SMPTE RECOMMENDED PRACTICE AVC Intra-Frame Coding Specification for SSM Card Applications
A description is not available for this item.