SMPTE ST 296

1280 × 720 Progressive Image 4:2:2 and 4:4:4 Sample Structure - Analog and Digital Representation and Analog Interface

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 18 April 2012
Status: active
Page Count: 24
scope:

This standard defines a family of progressive image sampling systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having an image format of 1280 pixels by 720 lines and an aspect ratio of 16:9. All systems in the table have the common characteristic that all the samples gathered within a single temporal unit, a frame, shall be spatially contiguous and provide a complete description of that frame (Section 6). This standard specifies:

- R'G'B' color encoding;

- R'G'B' analog and digital representation;

- Y'P'BP'R color encoding, analog representation, and analog interface; and

- Y'C'BC'R color encoding and digital representation.

Designers should be aware that serial digital interfaces for formats other than Y'C'BC'R have not been defined.

A bit-parallel digital interface is incorporated by reference in Section 11

This standard specifies multiple frame rates in 8-bit and 10-bit systems. It is not necessary for an implementation to support all formats to be compliant with this standard. However, an implementation must state which of the system formats are supported.

Document History

SMPTE ST 296
April 18, 2012
1280 × 720 Progressive Image 4:2:2 and 4:4:4 Sample Structure - Analog and Digital Representation and Analog Interface
This standard defines a family of progressive image sampling systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having an...
October 25, 2011
1280 × 720 Progressive Image Sample Structure—Analog and Digital Representation and Analog Interface
This standard defines a family of progressive image sampling systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having an...

References

Advertisement