TSE - TS EN ISO 15750-1
Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216, 5 l
active
| Organization: | TSE |
| Publication Date: | 9 April 2009 |
| Status: | active |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
Document History
February 10, 2016
Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216,5 l
ISO 15750?in bu bolumu metal levhadan uretilmis, 208 L, 210 L ve216,5 L toplam kapasiteye sahip, kapagi cikarilabilir (acik kafali)varillerin boyutlarini ve karakteristiklerini kapsar. Bu, toplam...
TS EN ISO 15750-1
April 9, 2009
Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216, 5 l
A description is not available for this item.