TSE - TS EN ISO 15750-1

Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216,5 l

active, Most Current
Organization: TSE
Publication Date: 10 February 2016
Status: active
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

ISO 15750?in bu bolumu metal levhadan uretilmis, 208 L, 210 L ve216,5 L toplam kapasiteye sahip, kapagi cikarilabilir (acik kafali)varillerin boyutlarini ve karakteristiklerini kapsar. Bu, toplam vesilme kapasite olcme yontemini de kapsar.

Document History

TS EN ISO 15750-1
February 10, 2016
Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216,5 l
ISO 15750?in bu bolumu metal levhadan uretilmis, 208 L, 210 L ve216,5 L toplam kapasiteye sahip, kapagi cikarilabilir (acik kafali)varillerin boyutlarini ve karakteristiklerini kapsar. Bu, toplam...
April 9, 2009
Packaging - Steel drums - Part 1: Removable head (open head) drums with a minimum total capacity of 208 l, 210 l and 216, 5 l
A description is not available for this item.
Advertisement