TSE - TS EN 61935-1
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling
inactive
| Organization: | TSE |
| Publication Date: | 19 January 2010 |
| Status: | inactive |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
March 23, 2010
Specification for the testing of balanced and coaxial information technology cabling -- Part 1: Installed balanced cabling as specified in the standards series EN 50173
A description is not available for this item.
TS EN 61935-1
January 19, 2010
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling
A description is not available for this item.
April 25, 2006
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
November 29, 2001
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
Bu standard 690 V'a kadar standard a.c. besleme gerilimlerinde (IEC 60038'deki gibi) ve 1000 V'a kadar d.c gerilimlerinde elektrikli karayolu taşıtlarının şarj edilmesi ve taşıtta bulunan her ilave...