TSE - TS EN 61935-1
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
inactive
| Organization: | TSE |
| Publication Date: | 29 November 2001 |
| Status: | inactive |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
Bu standard 690 V'a kadar standard a.c. besleme gerilimlerinde (IEC 60038'deki gibi) ve 1000 V'a kadar d.c gerilimlerinde elektrikli karayolu taşıtlarının şarj edilmesi ve taşıtta bulunan her ilave tertibata gerektiğinde elektrik enerjisinin sağlanması için besleme şebekesine bağlanan donanımı kapsar.
Document History
March 23, 2010
Specification for the testing of balanced and coaxial information technology cabling -- Part 1: Installed balanced cabling as specified in the standards series EN 50173
A description is not available for this item.
January 19, 2010
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling
A description is not available for this item.
April 25, 2006
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
TS EN 61935-1
November 29, 2001
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
Bu standard 690 V'a kadar standard a.c. besleme gerilimlerinde (IEC 60038'deki gibi) ve 1000 V'a kadar d.c gerilimlerinde elektrikli karayolu taşıtlarının şarj edilmesi ve taşıtta bulunan her ilave...