TSE - TS EN 4136

Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 ?C

active
Organization: TSE
Publication Date: 19 January 2010
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

January 13, 2011
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 ??C
A description is not available for this item.
TS EN 4136
January 19, 2010
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 ?C
A description is not available for this item.
Advertisement