TSE - TS EN 4136/AC
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 ??C
active, Most Current
| Organization: | TSE |
| Publication Date: | 13 January 2011 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
TS EN 4136/AC
January 13, 2011
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 ??C
A description is not available for this item.
January 19, 2010
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 ?C
A description is not available for this item.