TSE - TS EN 3-8/AC

Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar

active
Organization: TSE
Publication Date: 22 November 2011
Status: active
ICS Code (Fire protection): 13.220.20
scope:

Bu standard, basinc riski goz onune alinan ve metal govdedenimal edilen seyyar yangin sonduruculer icin tasarim, tip deneyleri,imalat ve muayene kurallarini kapsar. Bu standard, musaadeedilebilir en yuksek basinci (PS) 30 bar veya daha dusuk olan,patlayici, yanmaz, zehirsiz ve oksitleyici olmayan akiskanlariihtiva eden seyyar yangin sonduruculere uygulanir. Bu standard,hacmi 0,12 L?den az olan (Ek E) metal gaz kartuslarina da uygulanirve hacmi 0,12 L?ye esit veya daha buyuk ayrica 0,5 L?den az olanmetal gaz kartuslari icin genel kabul gormus muhendislikuygulamalari icin kilavuz bilgi de vermektedir. Bu standard,karbondioksitli yangin sonduruculere uygulanmaz. Not - Ek A, seyyaryangin sondurucuyu olusturan farkli parcalarinin siniflandirmasinivermektedir.

Document History

November 22, 2011
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
Bu standard, basinc riski goz onune alinan ve metal govdedenimal edilen seyyar yangin sonduruculer icin tasarim, tip deneyleri,imalat ve muayene kurallarini kapsar. Bu standard, musaadeedilebilir en...
TS EN 3-8/AC
November 22, 2011
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
Bu standard, basinc riski goz onune alinan ve metal govdedenimal edilen seyyar yangin sonduruculer icin tasarim, tip deneyleri,imalat ve muayene kurallarini kapsar. Bu standard, musaadeedilebilir en...
May 22, 2008
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.
July 3, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.
Advertisement