TSE - TS EN 3-8

Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar

active
Organization: TSE
Publication Date: 3 July 2007
Status: active
ICS Code (Fire protection): 13.220.20

Document History

November 22, 2011
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
Bu standard, basinc riski goz onune alinan ve metal govdedenimal edilen seyyar yangin sonduruculer icin tasarim, tip deneyleri,imalat ve muayene kurallarini kapsar. Bu standard, musaadeedilebilir en...
November 22, 2011
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
Bu standard, basinc riski goz onune alinan ve metal govdedenimal edilen seyyar yangin sonduruculer icin tasarim, tip deneyleri,imalat ve muayene kurallarini kapsar. Bu standard, musaadeedilebilir en...
May 22, 2008
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.
TS EN 3-8
July 3, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.
Advertisement