TSE - TS EN 50412-2-1/AC

Power line communication apparatus and systems used in low-voltage installations in the frequency range 1, 6 MHz to 30 MHz - Part 2-1: Residential, commercial and industrial environment - Immunity requirements

active, Most Current
Organization: TSE
Publication Date: 29 March 2011
Status: active
ICS Code (Powerline telecommunications): 33.040.60
ICS Code (Automatic controls for household use): 97.120
ICS Code (Immunity): 33.100.20

Document History

TS EN 50412-2-1/AC
March 29, 2011
Power line communication apparatus and systems used in low-voltage installations in the frequency range 1, 6 MHz to 30 MHz - Part 2-1: Residential, commercial and industrial environment - Immunity requirements
A description is not available for this item.
January 17, 2006
Power line communication apparatus and systems used in low-voltage installations in the frequency range 1, 6 MHz to 30 MHz - Part 2-1: Residential, commercial and industrial environment - Immunity requirements
Bu standard, denizcilikte kullanılan dizel motor ve kazanlarda, kullanımdan önce uygun bir şekilde muamele edilmemiş petrol esaslı yakıtlar için özellikleri ve gerekleri kapsar.
Advertisement