TSE - TS EN 50412-2-1

Power line communication apparatus and systems used in low-voltage installations in the frequency range 1, 6 MHz to 30 MHz - Part 2-1: Residential, commercial and industrial environment - Immunity requirements

active
Organization: TSE
Publication Date: 17 January 2006
Status: active
ICS Code (Automatic controls for household use): 97.120
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

Bu standard, denizcilikte kullanılan dizel motor ve kazanlarda, kullanımdan önce uygun bir şekilde muamele edilmemiş petrol esaslı yakıtlar için özellikleri ve gerekleri kapsar.

Document History

March 29, 2011
Power line communication apparatus and systems used in low-voltage installations in the frequency range 1, 6 MHz to 30 MHz - Part 2-1: Residential, commercial and industrial environment - Immunity requirements
A description is not available for this item.
TS EN 50412-2-1
January 17, 2006
Power line communication apparatus and systems used in low-voltage installations in the frequency range 1, 6 MHz to 30 MHz - Part 2-1: Residential, commercial and industrial environment - Immunity requirements
Bu standard, denizcilikte kullanılan dizel motor ve kazanlarda, kullanımdan önce uygun bir şekilde muamele edilmemiş petrol esaslı yakıtlar için özellikleri ve gerekleri kapsar.
Advertisement