TSE - TS EN ISO 14341
Welding consumables - Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification (ISO 14341:2010)
active
| Organization: | TSE |
| Publication Date: | 29 March 2011 |
| Status: | active |
| ICS Code (Welding consumables): | 25.160.20 |
Document History
April 8, 2015
Welding consumables - Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
Bu standard, en dusuk akma mukavemeti 500 N/mm2 ?ye kadar veyaen dusuk cekme mukavemeti 570 N/mm2 ye kadar olan alasimsiz veyaince taneli celiklerin koruyucu gaz metal ark kaynagi icin kaynakedilmis...
TS EN ISO 14341
March 29, 2011
Welding consumables - Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification (ISO 14341:2010)
A description is not available for this item.
March 22, 2011
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
Bu standard, en dusuk akma mukavemeti 500 N/mm2 ye kadar veya endusuk cekme mukavemeti 570 N/mm2 ye kadar olan alasimsiz veya incetaneli celiklerin koruyucu gaz metal ark kaynagi icin kaynakedilmis...
April 9, 2009
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification (
A description is not available for this item.