TSE - TS EN ISO 14341

Welding consumables - Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification

active, Most Current
Organization: TSE
Publication Date: 8 April 2015
Status: active
ICS Code (Welding consumables): 25.160.20
scope:

Bu standard, en dusuk akma mukavemeti 500 N/mm2 ?ye kadar veyaen dusuk cekme mukavemeti 570 N/mm2 ye kadar olan alasimsiz veyaince taneli celiklerin koruyucu gaz metal ark kaynagi icin kaynakedilmis durumda ve kaynak sonrasi isil islem yapilmis sartlarda,tel elektrotlarin siniflandirilmasi icin gerekli sartlarikapsar

Document History

TS EN ISO 14341
April 8, 2015
Welding consumables - Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
Bu standard, en dusuk akma mukavemeti 500 N/mm2 ?ye kadar veyaen dusuk cekme mukavemeti 570 N/mm2 ye kadar olan alasimsiz veyaince taneli celiklerin koruyucu gaz metal ark kaynagi icin kaynakedilmis...
March 29, 2011
Welding consumables - Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification (ISO 14341:2010)
A description is not available for this item.
March 22, 2011
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
Bu standard, en dusuk akma mukavemeti 500 N/mm2 ye kadar veya endusuk cekme mukavemeti 570 N/mm2 ye kadar olan alasimsiz veya incetaneli celiklerin koruyucu gaz metal ark kaynagi icin kaynakedilmis...
April 9, 2009
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification (
A description is not available for this item.
Advertisement