TSE - TS EN ISO 2560

Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification

active
Organization: TSE
Publication Date: 22 November 2011
Status: active
ICS Code (Welding consumables): 25.160.20

Document History

March 13, 2013
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
Bu standard, asgari akma dayanimi 500 N/mm2?ye kadar veya asgaricekme dayanimi 570 N/mm2?ye kadar olan alasimsiz veya ince taneliceliklerin elle yapilan metal ark kaynagi icin kaynak edilmisdurumda...
TS EN ISO 2560
November 22, 2011
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
A description is not available for this item.
December 4, 2008
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
Bu standard, en dusuk akma mukavemeti 500 N/mm2? ye kadar veyaen dusuk cekme mukavemeti 570 N/mm2? ye kadar olan alasimsiz veyaince taneli celiklerin elle yapilan metal ark kaynagi icin kaynakedilmis...
Advertisement