TSE - TS EN ISO 2560
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
inactive
| Organization: | TSE |
| Publication Date: | 4 December 2008 |
| Status: | inactive |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
Bu standard, en dusuk akma mukavemeti 500 N/mm2? ye kadar veyaen dusuk cekme mukavemeti 570 N/mm2? ye kadar olan alasimsiz veyaince taneli celiklerin elle yapilan metal ark kaynagi icin kaynakedilmis durumda veya kaynak sonrasi isil islem yapilmis sartlarda,yigilan metal ve ortulu elektrotlarin siniflandirilmasi icingerekli sartlari kapsar.
Document History
March 13, 2013
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
Bu standard, asgari akma dayanimi 500 N/mm2?ye kadar veya asgaricekme dayanimi 570 N/mm2?ye kadar olan alasimsiz veya ince taneliceliklerin elle yapilan metal ark kaynagi icin kaynak edilmisdurumda...
November 22, 2011
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
A description is not available for this item.
TS EN ISO 2560
December 4, 2008
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
Bu standard, en dusuk akma mukavemeti 500 N/mm2? ye kadar veyaen dusuk cekme mukavemeti 570 N/mm2? ye kadar olan alasimsiz veyaince taneli celiklerin elle yapilan metal ark kaynagi icin kaynakedilmis...