TSE - TS EN 50525-2-22

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) ? Part 2-22: Cables for general applications ? High flexibility braided cables crosslinked elastomeric insulation

active, Most Current
Organization: TSE
Publication Date: 27 December 2012
Status: active
ICS Code (Cables): 29.060.20
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Bu standard, capraz bagli EPR yalitimli ve tekstil orgulubukulgen kablolari kapsar.

Document History

TS EN 50525-2-22
December 27, 2012
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) ? Part 2-22: Cables for general applications ? High flexibility braided cables crosslinked elastomeric insulation
Bu standard, capraz bagli EPR yalitimli ve tekstil orgulubukulgen kablolari kapsar.
November 22, 2011
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation - Part 14 : Cords for applications requiring high flexibility
A description is not available for this item.
Advertisement